STMicroelectronics PMIC - PMIC - Battery Chargers - TSM1014AIST TSM1014AIST

Description
Manufacturer: STMicroelectronics Win Source Part Number: 136645-TSM1014AIST Packaging: Reel - TR Current - Charging: Constant Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-MiniSO Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 136645-TSM1014AIST Packaging: Reel - TR Current - Charging: Constant Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-MiniSO Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - TSM1014AIST - 136645-TSM1014AIST - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - TSM1014AIST
136645-TSM1014AIST
PMIC - PMIC - Battery Chargers - TSM1014AIST 136645-TSM1014AIST
Manufacturer: STMicroelectronics Win Source Part Number: 136645-TSM1014AIST Packaging: Reel - TR Current - Charging: Constant Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-MiniSO Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 136645-TSM1014AIST
Packaging: Reel - TR
Current - Charging: Constant
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-MiniSO
Maximum Supply Voltage: 28V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 136645-TSM1014AIST
Product Name PMIC - PMIC - Battery Chargers - TSM1014AIST
Package Type 8-MiniSO
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - LTC4085EDE-3#TRPBF - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 3.95 volts
Charge Current 1500 mA
View Details
BQ2057T Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.2V - BQ2057TSN - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
Battery Management - 1916979P - RS Components, Ltd.
Specs
Package Type TDFN
Pins 14
Operating Temperature 85 C (185 F)
View Details