STMicroelectronics, Inc. RF Amplifiers TSH690ID

Description
RF Amplifier IC GSM, TDMA, ISM Cordless Phones, AMR 40MHz ~ 1GHz 8-SOIC
Request a Quote Datasheet
Description
RF Amplifier IC GSM, TDMA, ISM Cordless Phones, AMR 40MHz ~ 1GHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - TSH690ID-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
TSH690ID-ND
RF Amplifiers TSH690ID-ND
RF Amplifier IC GSM, TDMA, ISM Cordless Phones, AMR 40MHz ~ 1GHz 8-SOIC

RF Amplifier IC GSM, TDMA, ISM Cordless Phones, AMR 40MHz ~ 1GHz 8-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - TSH690ID
105022-TSH690ID
RF Amplifiers - TSH690ID 105022-TSH690ID
Manufacturer: STMicroelectronics Win Source Part Number: 105022-TSH690ID Packaging: Tray Test Frequency: 450MHz Frequency: 40MHz to 1GHz Gain: 20dB to 30dB Noise Figure: 4.5dB P1dB: 8dBm (6.3mW) to 12dBm (15.8mW) RF Type: GSM, TDMA, ISM Cordless Phones, AMR Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 1.5 V to 5 V Operating Supply Current: 33mA to 53mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 105022-TSH690ID
Packaging: Tray
Test Frequency: 450MHz
Frequency: 40MHz to 1GHz
Gain: 20dB to 30dB
Noise Figure: 4.5dB
P1dB: 8dBm (6.3mW) to 12dBm (15.8mW)
RF Type: GSM, TDMA, ISM Cordless Phones, AMR
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.5 V to 5 V
Operating Supply Current: 33mA to 53mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Amplifiers - TSH690ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
TSH690ID
RF and Wireless - RF Amplifiers TSH690ID
IC RF AMP GSM 40MHZ-1GHZ 8SOIC

IC RF AMP GSM 40MHZ-1GHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number TSH690ID-ND 105022-TSH690ID TSH690ID
Product Name RF Amplifiers RF Amplifiers - TSH690ID RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; GSM, TDMA, ISM Cordless Phones, AMR RF Microwave
Frequency Range 40 to 1000 MHz 40 to 1000 MHz 40 to 1000 MHz
Minimum Gain 20 dB 20 to 30 dB ? to 20 dB
Maximum Gain 30 dB 20 to 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-6000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 6000 MHz
Output VSWR 2 :1
View Details