STMicroelectronics Audio Special Purpose - TDA7721TR TDA7721TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 899425-TDA7721TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Audio Signal Processor 6 Channel 28-TSSOP Package: Reel - TR Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: TDA7721 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 899425-TDA7721TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Audio Signal Processor 6 Channel 28-TSSOP Package: Reel - TR Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: TDA7721 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TDA7721TR - 899425-TDA7721TR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TDA7721TR
899425-TDA7721TR
Audio Special Purpose - TDA7721TR 899425-TDA7721TR
Manufacturer: STMicroelectronics Win Source Part Number: 899425-TDA7721TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Audio Signal Processor 6 Channel 28-TSSOP Package: Reel - TR Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: TDA7721 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 899425-TDA7721TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Audio Audio Signal Processor 6 Channel 28-TSSOP
Package: Reel - TR
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: TDA7721
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 899425-TDA7721TR
Product Name Audio Special Purpose - TDA7721TR
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-728 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Control Communications - CY7C53120E2-10SXI - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details