TCPP02-M18 is a USB Type-C source protection device that provides overcurrent, overvoltage, and overtemperature protection for VBUS and CC lines, compliant with USB Power Delivery 3.1 SPR up to 100 W. It features an integrated charge pump and gate driver for an external N-channel MOSFET, analog VBUS current sensing with a 42 V/V gain, and ESD protection per IEC 61000-4-2 Level 4 (±8 kV contact, ±15 kV air discharge). The device operates through I2C communication with two configurable addresses and includes VBUS and VCONN discharge capabilities. It is packaged in a QFN-18L 3.5 x 3.5 x 0.55 mm case with an exposed ground pad and is ECOPACK2 compliant. Junction temperature range is -40 °C to 125 °C.
USB TYPE-C PORT PROTECTION FOR S Product overview: TCPP02-M18 from STMicroelectronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Surge Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 152-TCPP02-M18 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 152-TCPP02-M18 |
| Product Name | Circuit Protection Fuse |
| Mounting | Surface Mount |