RF down converter with embedded integer-N synthesizer Product overview: STW82101BTR from STMicroelectronics is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-STW82101BTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 898536-STW82101BTR
Features: RF Mixer IC General Purpose Down Converter 695MHz ~ 960MHz 44-VFQFPN (7x7)
Package: Reel - TR
Package: 44-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: STW82101
Categories: RF/IF and RFID
Case / Package: 44-VFQFPN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
RF Mixer IC General Purpose Down Converter 695MHz ~ 960MHz 44-VFQFPN (7x7)
IC MIXER 695-960MHZ DWN CONV
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 861-STW82101BTR | 898536-STW82101BTR | STW82101BTR | STW82101BTR |
| Product Name | Rf Mixer | RF Mixers - STW82101BTR | RF Mixers | RF and Wireless - RF Mixers |
| Package Type | Tape and Reel | Surface Mount; 44-VFQFPN (7x7) | Surface Mount; 44-VFQFN Exposed Pad |