Rochester Electronics RF Mixers - MAX2530ETI MAX2530ETI

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881382-MAX2530ETI Series: * Features: RF Mixer IC Package: Bulk Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881382-MAX2530ETI Series: * Features: RF Mixer IC Package: Bulk Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - MAX2530ETI - 881382-MAX2530ETI - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - MAX2530ETI
881382-MAX2530ETI
RF Mixers - MAX2530ETI 881382-MAX2530ETI
Manufacturer: Maxim Integrated Win Source Part Number: 881382-MAX2530ETI Series: * Features: RF Mixer IC Package: Bulk Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881382-MAX2530ETI
Series: *
Features: RF Mixer IC
Package: Bulk
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 881382-MAX2530ETI
Product Name RF Mixers - MAX2530ETI
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-MDB-24H+TR-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
RF 5000 to 21500 MHz
View Details
3 suppliers
800 - 960 MHz MMIC Mixer - MH205A-G - Qorvo
Specs
Package Type SOIC-8
LO Power 17 dBm
RF 800 to 960 MHz
View Details
Balanced Mixers - NBM-50000-77000 - kTB Solutions
Specs
RF 50000 to 77000 MHz
LO 50000 to 77000 MHz
IF 0.0 to 20000 MHz
View Details