The SP200S Rectifier Assembly from Voltage Multipliers, Inc. is designed for high voltage applications, featuring a maximum forward current rating of 0.5A. It operates effectively within a temperature range of -55¬8C to +150¬8C, making it suitable for rugged environments. The device is epoxy encapsulated and has axial leads, which contribute to its durability and reliability in various applications. The rectifier assembly is part of a series that includes other models with varying specifications, allowing for flexibility in design choices based on specific project requirements. Engineers should consider the SP200S for projects requiring robust high voltage rectification solutions.
High voltage stacks are axial-leaded, epoxy encapsulated devices. Width and height stays the same, depending on which family (FP, SP, or SPJ), but the length will vary depending on the reverse voltage rating. Check the data sheet for length dimensions. VMI standard products include Rectifier Stacks and Single Phase Bridges.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | Rectifiers |
| Product Number | SP200S |
| Product Name | Rectifier Assembly |
| Package | Slim Pack |
| Life Cycle Stage | Maturity |
| IO | 3.30E-4 to 5.00E-4 amps |
| IFSM | 40 amps |