Diode Standard 600V 90A (DC) Chassis Mount Module
DIODE MODULE, SINGLE, 240V; Repetitive Peak Reverse Voltage:240V; Average Forward Current:-; Forward Voltage Max:1.4V; Diode Module Configuration:Single
DIODE MODULE, SINGLE, 90A, 240V. FREE 2 YEAR RADWELL WARRANTY
DIODE GEN PURP 600V 90A MODULE
Modules come in an industry standard package, offering nine circuits that can be used singly or as power control building blocks. All models feature highly efficient thermal management for greatly extended cycle life and are UL recognized (file no. E72445). Manufactured in Crydom's ISO 9001 Certified facility for optimum product performance and reliability.
Features:
Discrete Semiconductor Modules DIODE MODULE 240VAC 90ADC 600VP
| DigiKey | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes | Rectifiers | General Purpose Diodes | Diodes |
| Product Number | CC2004-ND | 73M2720 | 4767618 | F1892D600 | 70130625 | F1892D600 |
| Product Name | Single Diodes | Diode Module, Single, 240V; Repetitive Peak Reverse Voltage Sensata/crydom | Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Module, Power;Diode;Single;Cur-Rtg 90A;V-Rtg 240AC;Pk-V-Rtg 600AC | Discrete Semiconductor Modules |
| RoHS Compliant | RoHS | |||||
| VF | 1.4 volts | 1.4 volts | 1.4 volts | |||
| Tj | ? to 125 C (? to 257 F) | -40 to ? C (-40 to ? F) | ||||
| Life Cycle Stage | Active |