Diode Standard 1200V 90A (DC) Chassis Mount Module
Crydom’s power modules come in an industry standard package, offering nine circuits that can be used singly or as power control building blocks. All models feature highly efficient thermal management for greatly extended cycle life and are UL recognized (file no. E72445). Manufactured in Crydom's ISO 9001 Certified facility for optimum product performance and reliability. • Industry Standard Package and Circuits
• Power Control Building Blocks
DIODE GEN PURP 1.2KV 90A MODULE
DIODE MODULE, 400VAC, 90A, 1.4V; Repetitive Peak Reverse Voltage:400V; Average Forward Current:90A; Forward Voltage Max:1.4V; Diode Module Configuration:Single
Discrete Semiconductor Modules MOD DIODE 90A 480VAC
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Diodes |
| Product Number | CC2003-ND | 70130624 | F1892D1200 | 73M2716 | F1892D1200 |
| Product Name | Single Diodes | Module, Power;Diode;Single;Cur-Rtg 90A;V-Rtg 480AC;Pk-V-Rtg 1200AC | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Module, 400Vac, 90A, 1.4V; Repetitive Peak Reverse Voltage Sensata/crydom | Discrete Semiconductor Modules |
| VF | 1.4 volts | 1.4 volts | 1.4 volts |