Nexperia B.V. High-speed switching diode BAL74,215

Description
High-speed switching diode encapsulated in a very small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Small plastic SMD package High switching speed: max. 4 ns Continuous reverse voltage: max. 50 V Repetitive peak reverse voltage: max. 50 V Repetitive peak forward current: max. 500 mA AEC-Q101 qualified Applications High-speed switching in e.g. surface mounted circuits
Request a Quote
Description
High-speed switching diode encapsulated in a very small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Small plastic SMD package High switching speed: max. 4 ns Continuous reverse voltage: max. 50 V Repetitive peak reverse voltage: max. 50 V Repetitive peak forward current: max. 500 mA AEC-Q101 qualified Applications High-speed switching in e.g. surface mounted circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

High-speed switching diode in a small SOT23 plastic surface-mounted package with a maximum switching speed of 4 ns, continuous reverse voltage rating of 50 V, and repetitive peak forward current of 500 mA.

Datasheet Summary
Powered by GS/AI

High-speed switching diode in a small SOT23 plastic surface-mounted package with a maximum switching speed of 4 ns, continuous reverse voltage rating of 50 V, and repetitive peak forward current of 500 mA.

Suppliers

Company
Product
Description
Supplier Links
High-speed switching diode - BAL74,215 - Nexperia B.V.
Nijmegen, Netherlands
High-speed switching diode
BAL74,215
High-speed switching diode BAL74,215
High-speed switching diode encapsulated in a very small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Small plastic SMD package High switching speed: max. 4 ns Continuous reverse voltage: max. 50 V Repetitive peak reverse voltage: max. 50 V Repetitive peak forward current: max. 500 mA AEC-Q101 qualified Applications High-speed switching in e.g. surface mounted circuits

High-speed switching diode encapsulated in a very small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Small plastic SMD package
  • High switching speed: max. 4 ns
  • Continuous reverse voltage: max. 50 V
  • Repetitive peak reverse voltage: max. 50 V
  • Repetitive peak forward current: max. 500 mA
  • AEC-Q101 qualified

Applications

  • High-speed switching in e.g. surface mounted circuits
Supplier's Site Datasheet
Singapore, Singapore
Diode and Rectifier
280-BAL74,215
Diode and Rectifier 280-BAL74,215
BAL74 - High-speed diode TO-236 3-Pin Product overview: BAL74,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAL74,215 can be used for catalog matching and distributor lookup.

BAL74 - High-speed diode TO-236 3-Pin Product overview: BAL74,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAL74,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1727-3577-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-3577-6-ND
Single Diodes 1727-3577-6-ND
Diode Standard 50V 215mA (DC) Surface Mount TO-236AB

Diode Standard 50V 215mA (DC) Surface Mount TO-236AB

Buy Now Datasheet
Single Diodes - 1727-3577-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-3577-1-ND
Single Diodes 1727-3577-1-ND
Diode Standard 50V 215mA (DC) Surface Mount TO-236AB

Diode Standard 50V 215mA (DC) Surface Mount TO-236AB

Buy Now Datasheet
Single Diodes - 1727-3577-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-3577-2-ND
Single Diodes 1727-3577-2-ND
Diode Standard 50V 215mA (DC) Surface Mount TO-236AB

Diode Standard 50V 215mA (DC) Surface Mount TO-236AB

Buy Now Datasheet
Single Diodes - BAL74,215 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAL74,215
Single Diodes BAL74,215
DIODE GEN PURP 50V 215MA TO236AB

DIODE GEN PURP 50V 215MA TO236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAL74,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAL74,215
Discrete Semiconductor Products - Diodes - Rectifiers BAL74,215
DIODE GEN PURP 50V 215MA TO236AB

DIODE GEN PURP 50V 215MA TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes General Purpose Diodes Rectifiers
Product Number BAL74,215 280-BAL74,215 1727-3577-6-ND BAL74,215 BAL74,215
Product Name High-speed switching diode Diode and Rectifier Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts 1.25 volts 1.25 volts
IF 215 mA
VR 50 volts 50 volts
Unlock Full Specs
to access all available technical data