Win Source Part Number: 982260-BAR6405WE6433
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: *
Package: Bulk
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0070
Mfr: Infineon Technologies
Other Names: IFEINFBAR6405WE6433,
RoHS Status: Not applicable
Silicon PIN Diode
PIN DIODE, 150V V(BR) / RF Diode PIN - Single 150V 100 mA 250 mW PG-SOT323-3-1 Product overview: BAR6405WE6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 100 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 100 mA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR6405WE6433 can be used for catalog matching and distributor lookup.
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | PIN Diodes | PIN Diodes | Rectifiers |
| Product Number | 982260-BAR6405WE6433 | BAR6405WE6433 | 284-BAR6405WE6433 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 150V 100 mA Diode and Rectifier | |
| Package | SOT323 | Bulk |