Sensata Technologies Single Diodes F1857D1200

Description
Diode Standard 1200V 55A (DC) Chassis Mount Module
Request a Quote Datasheet
Description
Diode Standard 1200V 55A (DC) Chassis Mount Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CC2561-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CC2561-ND
Single Diodes CC2561-ND
Diode Standard 1200V 55A (DC) Chassis Mount Module

Diode Standard 1200V 55A (DC) Chassis Mount Module

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - F1857D1200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
F1857D1200
Discrete Semiconductor Products - Diodes - Rectifiers F1857D1200
DIODE GEN PURP 1.2KV 55A MODULE

DIODE GEN PURP 1.2KV 55A MODULE

Supplier's Site
Diode Module, Single, 480V; Repetitive Peak Reverse Voltage Sensata/crydom - 73M2645 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Single, 480V; Repetitive Peak Reverse Voltage Sensata/crydom
73M2645
Diode Module, Single, 480V; Repetitive Peak Reverse Voltage Sensata/crydom 73M2645
DIODE MODULE, SINGLE, 480V; Repetitive Peak Reverse Voltage:480V; Average Forward Current:-; Forward Voltage Max:1.4V; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE MODULE, SINGLE, 480V; Repetitive Peak Reverse Voltage:480V; Average Forward Current:-; Forward Voltage Max:1.4V; Diode Module Configuration:Single; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Discrete Semiconductor Modules
F1857D1200
Discrete Semiconductor Modules F1857D1200
Discrete Semiconductor Modules 1200VP 480VAC DIODE MODULE

Discrete Semiconductor Modules 1200VP 480VAC DIODE MODULE

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Diodes
Product Number CC2561-ND F1857D1200 73M2645 F1857D1200
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diode Module, Single, 480V; Repetitive Peak Reverse Voltage Sensata/crydom Discrete Semiconductor Modules
Life Cycle Stage Declining
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548523 - RS Components, Ltd.
Specs
Package SMA; DO-214AC (SMA)
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F)
View Details
Specs
Life Cycle Stage Removed
Tj -40 to 125 C (-40 to 257 F)
View Details
General-purpose dual Schottky diode - BAS70-07S,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diode - 1N5419 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 4500 mA
trr 250 ns
View Details