Infineon Technologies AG High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 20CLQ045 20CLQ045

Description
20A 45V Hi-Rel Schottky Common Cathode Diode in a SMD-1 package DLA Number 1N7041CCU1 - Base Part Number MIL-PRF-19500/735 Similar Parts 20CLQ045 Base Part Number JANS1N7041CCU1 JANS Certified JANTX1N7041CCU1 JANTX Certified JV1N7041CCU1 JANTXV Certified
Request a Quote Datasheet
Description
20A 45V Hi-Rel Schottky Common Cathode Diode in a SMD-1 package DLA Number 1N7041CCU1 - Base Part Number MIL-PRF-19500/735 Similar Parts 20CLQ045 Base Part Number JANS1N7041CCU1 JANS Certified JANTX1N7041CCU1 JANTX Certified JV1N7041CCU1 JANTXV Certified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 20CLQ045 - 20CLQ045 - Infineon Technologies AG
Neubiberg, Germany
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 20CLQ045
20CLQ045
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 20CLQ045 20CLQ045
20A 45V Hi-Rel Schottky Common Cathode Diode in a SMD-1 package DLA Number 1N7041CCU1 - Base Part Number MIL-PRF-19500/735 Similar Parts 20CLQ045 Base Part Number JANS1N7041CCU1 JANS Certified JANTX1N7041CCU1 JANTX Certified JV1N7041CCU1 JANTXV Certified

20A 45V Hi-Rel Schottky Common Cathode Diode in a SMD-1 package DLA Number 1N7041CCU1 - Base Part Number MIL-PRF-19500/735


Similar Parts

20CLQ045

Base Part Number

JANS1N7041CCU1

JANS Certified

JANTX1N7041CCU1

JANTX Certified

JV1N7041CCU1

JANTXV Certified

Supplier's Site Datasheet
Schottky SMD 20A 45V Diode and Rectifier - 280-20CLQ045 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 20A 45V Diode and Rectifier
280-20CLQ045
Schottky SMD 20A 45V Diode and Rectifier 280-20CLQ045
20A 45V Hi-Rel Schottky Common Cathode Diode in a SMD-1 package DLA Number 1N7041CCU1, SMD-1-3 Product overview: 20CLQ045 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 20A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 20A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20CLQ045 can be used for catalog matching and distributor lookup.

20A 45V Hi-Rel Schottky Common Cathode Diode in a SMD-1 package DLA Number 1N7041CCU1, SMD-1-3 Product overview: 20CLQ045 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 20A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 20A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20CLQ045 can be used for catalog matching and distributor lookup.

Supplier's Site
Schottky Diodes - 20CLQ045 - 1186164-20CLQ045 - Win Source Electronics
Laguna Hills, CA, United States
Schottky Diodes - 20CLQ045
1186164-20CLQ045
Schottky Diodes - 20CLQ045 1186164-20CLQ045
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186164-20CLQ045 Packaging: Bulk Contact Plating: Lead, Tin Forward Voltage: 690 mV Peak Non-Repetitive Surge Current: 250 A Forward Current: 20 A Number of Pins: 3 Categories: Schottky Diodes Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Common Cathode Max Repetitive Reverse Voltage (Vrrm): 45 V Peak Reverse Current: 500 µA Max Operating Temperature: 150 °C

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1186164-20CLQ045
Packaging: Bulk
Contact Plating: Lead, Tin
Forward Voltage: 690 mV
Peak Non-Repetitive Surge Current: 250 A
Forward Current: 20 A
Number of Pins: 3
Categories: Schottky Diodes
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Common Cathode
Max Repetitive Reverse Voltage (Vrrm): 45 V
Peak Reverse Current: 500 µA
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Rectifiers Schottky Diodes
Product Number 20CLQ045 280-20CLQ045 1186164-20CLQ045
Product Name High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 20CLQ045 Schottky SMD 20A 45V Diode and Rectifier Schottky Diodes - 20CLQ045
Package C-CCN-3 Bulk SMD/SMT
Unlock Full Specs
to access all available technical data