High-speed switching diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
High-speed switching diode
DIODE ARRAY GP 100V 200MA 6TSSOP
Diode Array 3 Independent Standard 100V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
DIODE ARRAY GP 100V 200MA 6TSSOP
BAS16 series - High-speed switching diodes TSSOP 6-Pin Product overview: BAS16VY,125 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, TSSOP, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS16VY,125 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325692-BAS16VY,125
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 500 nA @ 80 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Supplier Device Package: 6-TSSOP
Case / Package: 6-TSSOP, SC-88, SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 934057343125
Base Product Number: BAS16
RoHS Status: ROHS3 Compliant
DIODE ARRAY GP 100V 200MA 6TSSOP
DIODE ARRAY GP 100V 200MA 6TSSOP
100V 250mW 3 Independent 1.25V@150mA 4ns 200mA SOT-363 Switching Diode ROHS
| Nexperia B.V. | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Diodes |
| Product Number | BAS16VY,125 | BAS16VY,125 | 1727-BAS16VY,125DKR-ND | 286-BAS16VY,125 | 1325692-BAS16VY,125 | BAS16VY,125 | BAS16VY,125 | BAS16VY,125 |
| Product Name | High-speed switching diode | Diode Arrays | TSSOP Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Diodes >> Switching Diode | |
| Diode Applications | Switching | Switching | Switching | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VF | 715 to 0.7150 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | |||
| IF | 200 mA | |||||||
| VR | 100 volts | 100 volts | 100 volts | 100 volts |