General-purpose dual Schottky diode in a small SOT323 (SC-70) surface-mounted plastic package measuring 2 mm × 1.25 mm × 0.95 mm. It has a maximum reverse voltage of 70 V, a forward current of 70 mA, a forward voltage of up to 1 V at 15 mA, and a reverse current of up to 10 µA at 70 V. The diode capacitance is 2 pF at 0 V and 1 MHz. Junction temperature ranges from -65 °C to 150 °C, with thermal resistance of 500 K/W in free air. It is designed for ultra high-speed switching and voltage clamping applications.
General-purpose dual Schottky diode in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Rectifier Diode, Schottky, 2 Element, 0.07A, 70V V(RRM), Silicon
BAS70 series; 1PS7xSB70 series - General-purpose Schottky diodes SC-70 3-Pin Product overview: BAS70-06W,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-06W,115 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323
DIODE ARR SCHOTT 70V 70MA SOT323
| Nexperia B.V. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | BAS70-06W,115 | BAS70-06W,115 | 286-BAS70-06W,115 | 1727-4811-2-ND | BAS70-06W,115 |
| Product Name | General-purpose dual Schottky diode | Schottky Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Applications | Switching | ||||
| Package | SOT323; SOT323 SOT323 | SOT323 | SOT323; SC-70, SOT-323 | SOT323 | |
| RoHS Compliant | RoHS | RoHS | |||
| IF | 70 mA | ||||
| IFSM | 100 amps |