Infineon Technologies AG 60A 1200V Diode and Rectifier 60EPS12PBF

Description
Rectifier Diode, 1 Phase, 1 Element, 60A, 1200V V(RRM), Silicon, LEAD FREE, MODIFIED TO-247AC, 2 PIN Product overview: 60EPS12PBF from International Rectifier is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60EPS12PBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode, 1 Phase, 1 Element, 60A, 1200V V(RRM), Silicon, LEAD FREE, MODIFIED TO-247AC, 2 PIN Product overview: 60EPS12PBF from International Rectifier is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60EPS12PBF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
60A 1200V Diode and Rectifier - 280-60EPS12PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60A 1200V Diode and Rectifier
280-60EPS12PBF
60A 1200V Diode and Rectifier 280-60EPS12PBF
Rectifier Diode, 1 Phase, 1 Element, 60A, 1200V V(RRM), Silicon, LEAD FREE, MODIFIED TO-247AC, 2 PIN Product overview: 60EPS12PBF from International Rectifier is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60EPS12PBF can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 60A, 1200V V(RRM), Silicon, LEAD FREE, MODIFIED TO-247AC, 2 PIN Product overview: 60EPS12PBF from International Rectifier is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60EPS12PBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - 60EPS12PBF - 1129579-60EPS12PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 60EPS12PBF
1129579-60EPS12PBF
Diodes, Rectifiers - Single - 60EPS12PBF 1129579-60EPS12PBF
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1129579-60EPS12PBF Manufacturer Homepage: www.irf.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1129579-60EPS12PBF
Manufacturer Homepage: www.irf.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-60EPS12PBF 1129579-60EPS12PBF
Product Name 60A 1200V Diode and Rectifier Diodes, Rectifiers - Single - 60EPS12PBF
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ400S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Rectifier Diode - HR1N6081 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 175 amps
IF 5000 mA
trr 30 ns
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA982S6R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 600 volts
View Details