STMicroelectronics, Inc. Logic - Logic - Shift Registers - STPIC6C595MTR STPIC6C595MTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261824-STPIC6C595MT R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Open Drain Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: STPIC6C595 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): STPIC6C595TTR; STPIC6C595M; Introduction Date: August 29, 2002 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261824-STPIC6C595MT R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Open Drain Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: STPIC6C595 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): STPIC6C595TTR; STPIC6C595M; Introduction Date: August 29, 2002 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - STPIC6C595MTR - 1261824-STPIC6C595MTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - STPIC6C595MTR
1261824-STPIC6C595MTR
Logic - Logic - Shift Registers - STPIC6C595MTR 1261824-STPIC6C595MTR
Manufacturer: STMicroelectronics Win Source Part Number: 1261824-STPIC6C595MT R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Open Drain Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: STPIC6C595 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): STPIC6C595TTR; STPIC6C595M; Introduction Date: August 29, 2002 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1261824-STPIC6C595MTR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Open Drain
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Family Name: STPIC6C595
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): STPIC6C595TTR; STPIC6C595M;
Introduction Date: August 29, 2002
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - 497-3023-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-3023-6-ND
Shift Registers 497-3023-6-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 497-3023-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-3023-1-ND
Shift Registers 497-3023-1-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 497-3023-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-3023-2-ND
Shift Registers 497-3023-2-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
STPIC6C595MTR
Counter Shift Registers STPIC6C595MTR
Counter Shift Registers 8-Bit Shift Register

Counter Shift Registers 8-Bit Shift Register

Buy Now Datasheet
Shift Registers - STPIC6C595MTR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
STPIC6C595MTR
Shift Registers STPIC6C595MTR
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site Datasheet
IC SHIFT REGISTER 8BIT 16-SOIC - 761-STPIC6C595MTR - Utmel Electronic Limited
Hong Kong, China
IC SHIFT REGISTER 8BIT 16-SOIC
761-STPIC6C595MTR
IC SHIFT REGISTER 8BIT 16-SOIC 761-STPIC6C595MTR
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site
Shift Registers - STPIC6C595MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
STPIC6C595MTR
Shift Registers STPIC6C595MTR
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - STPIC6C595MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
STPIC6C595MTR
Integrated Circuits (ICs) - Logic - Shift Registers STPIC6C595MTR
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site
Logic - Shift Registers - STPIC6C595MTR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
STPIC6C595MTR
Logic - Shift Registers STPIC6C595MTR
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 1261824-STPIC6C595MTR 497-3023-6-ND STPIC6C595MTR STPIC6C595MTR 761-STPIC6C595MTR STPIC6C595MTR STPIC6C595MTR STPIC6C595MTR
Product Name Logic - Logic - Shift Registers - STPIC6C595MTR Shift Registers Counter Shift Registers Shift Registers IC SHIFT REGISTER 8BIT 16-SOIC Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 5V; 5V 4.5V ~ 5.5V
Output Characteristics Open-drain; Open Drain Open-drain Open Drain Open-drain; Open Drain
Package Type SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154, 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Number of units in IC 1 1
Number of Bits (Stages) 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164M - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
9 suppliers
8-bit shift register with input flip-flops - 74HC597D-Q100J - Nexperia B.V.
Specs
Supply Voltage +7
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
View Details
6 suppliers
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details