Nexperia B.V. 8-bit serial-in/serial-out or parallel-out shift register with output latches 74AHCT595PW,118

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHCT595PW,118 - Nexperia B.V.
Nijmegen, Netherlands
8-bit serial-in/serial-out or parallel-out shift register with output latches
74AHCT595PW,118
8-bit serial-in/serial-out or parallel-out shift register with output latches 74AHCT595PW,118
The 74AHC595; 74AHCT595 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. The device features a serial input (DS) and a serial output (Q7S) to enable cascading and an asynchronous reset MR input. A LOW on MR will reset the shift register. Data is shifted on the LOW-to-HIGH transitions of the SHCP input. The data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. Data in the storage register appears at the output whenever the output enable input (OE) is LOW. A HIGH on OE causes the outputs to assume a high-impedance OFF-state. Operation of the OE input does not affect the state of the registers. The 74AHCT595 features TTL compatible inputs. Both 74AHC595 and 74AHCT595 inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Balanced propagation delays All inputs have Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Input levels: The 74AHC595 operates with CMOS input levels The 74AHCT595 operates with TTL input levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Serial-to-parallel data conversion Remote control holding register

The 74AHC595; 74AHCT595 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. The device features a serial input (DS) and a serial output (Q7S) to enable cascading and an asynchronous reset MR input. A LOW on MR will reset the shift register. Data is shifted on the LOW-to-HIGH transitions of the SHCP input. The data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. Data in the storage register appears at the output whenever the output enable input (OE) is LOW. A HIGH on OE causes the outputs to assume a high-impedance OFF-state. Operation of the OE input does not affect the state of the registers. The 74AHCT595 features TTL compatible inputs. Both 74AHC595 and 74AHCT595 inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Wide supply voltage range from 2.0 V to 5.5 V
  • Balanced propagation delays
  • All inputs have Schmitt-trigger action
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • Input levels:
    • The 74AHC595 operates with CMOS input levels
    • The 74AHCT595 operates with TTL input levels
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C

Applications

  • Serial-to-parallel data conversion
  • Remote control holding register
Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Shifting Register
74AHCT595PW,118
Logic ICs >> Shifting Register 74AHCT595PW,118
8 4.5V~5.5V 1 串行至串行或并行 TSSOP-16 Shifting Register ROHS

8 4.5V~5.5V 1 串行至串行或并行 TSSOP-16 Shifting Register ROHS

Supplier's Site Datasheet
Shift Registers - 1727-6308-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-6308-1-ND
Shift Registers 1727-6308-1-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Supplier's Site Datasheet
Shift Registers - 1727-6308-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-6308-2-ND
Shift Registers 1727-6308-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Supplier's Site Datasheet
Shift Registers - 1727-6308-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-6308-6-ND
Shift Registers 1727-6308-6-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Supplier's Site Datasheet
 - 74AHCT595PW,118 - Rochester Electronics
Newburyport, MA, United States
Nexperia 74AHCT595PW - Serial In Parallel Out, AHCT/VHCT/VT Series, 8-Bit, Right Direction, True Output, CMOS, TSSOP16

Nexperia 74AHCT595PW - Serial In Parallel Out, AHCT/VHCT/VT Series, 8-Bit, Right Direction, True Output, CMOS, TSSOP16

Supplier's Site Datasheet
Logic - Shift Registers - 74AHCT595PW,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74AHCT595PW,118
Logic - Shift Registers 74AHCT595PW,118
IC 8BIT SHFT REGSTR 3-ST 16TSSOP

IC 8BIT SHFT REGSTR 3-ST 16TSSOP

Supplier's Site Datasheet
Logic - Logic - Shift Registers - 74AHCT595PW,118 - 1007601-74AHCT595PW,118 - Win Source Electronics
Yishun, Singapore
Logic - Logic - Shift Registers - 74AHCT595PW,118
1007601-74AHCT595PW,118
Logic - Logic - Shift Registers - 74AHCT595PW,118 1007601-74AHCT595PW,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1007601-74AHCT595PW, 118 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1007601-74AHCT595PW,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet
Shift Registers - 74AHCT595PW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74AHCT595PW,118
Shift Registers 74AHCT595PW,118
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74AHCT595PW,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74AHCT595PW,118
Integrated Circuits (ICs) - Logic - Shift Registers 74AHCT595PW,118
IC 8BIT SHFT REGSTR 3-ST 16TSSOP

IC 8BIT SHFT REGSTR 3-ST 16TSSOP

Supplier's Site
Shift Register, 8Bit, Sipo/siso, Tssop16; Logic Family / Base Number Nexperia - 85X2731 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Sipo/siso, Tssop16; Logic Family / Base Number Nexperia
85X2731
Shift Register, 8Bit, Sipo/siso, Tssop16; Logic Family / Base Number Nexperia 85X2731
SHIFT REGISTER, 8BIT, SIPO/SISO, TSSOP16; Logic Family / Base Number:74AHCT595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

SHIFT REGISTER, 8BIT, SIPO/SISO, TSSOP16; Logic Family / Base Number:74AHCT595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. LCSC Electronics Technology (HK) Limited DigiKey Rochester Electronics Lingto Electronic Limited Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74AHCT595PW,118 74AHCT595PW,118 1727-6308-1-ND 74AHCT595PW,118 74AHCT595PW,118 1007601-74AHCT595PW,118 74AHCT595PW,118 74AHCT595PW,118 85X2731
Product Name 8-bit serial-in/serial-out or parallel-out shift register with output latches Logic ICs >> Shifting Register Shift Registers Logic - Shift Registers Logic - Logic - Shift Registers - 74AHCT595PW,118 Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Register, 8Bit, Sipo/siso, Tssop16; Logic Family / Base Number Nexperia
Register Type Serial In / Serial Out - Shift Right Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 5V; 4.5 - 5.5 4.5V~5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Features ESD Protection
Package Type Other; SOT403-1 SSOP; TSSOP TSSOP; Other; 16-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; Other; TSSOP16 SOP; SSOP; TSSOP; Other; 16-TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Logic Family TTL CMOS
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HCT595BQ,115 - Nexperia B.V.
Specs
Supply Voltage 5V; 4.5 - 5.5
Package Type Other; SOT763-1
Logic Family TTL
View Details
7 suppliers
8-bit serial-in/serial-out or parallel-out shift register; 3-state - 74LVC595AD,118 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; 1.2 - 5.5
Output Characteristics 3-State
View Details
8 suppliers
8-bit parallel-in/serial out shift register - 74HCT165BQ-Q100,11 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage 5V; 4.5 - 5.5
Features ESD Protection
View Details
5 suppliers
8-bit static shift register - HEF4014BT-Q100J - Nexperia B.V.
Specs
Supply Voltage 3.0 - 15
Features ESD Protection
Package Type Other; SOT109-1
View Details
6 suppliers