Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - 2SB1135R 2SB1135R

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 855104-2SB1135R Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 855104-2SB1135R Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SB1135R is a PNP silicon transistor in a TO-220ML package designed for high-current switching applications such as relay drivers and inverters. It has a maximum collector-to-emitter voltage of 50 V, a continuous collector current of 7 A, and a peak pulse collector current of 12 A. The collector-to-emitter saturation voltage is rated at a maximum of 0.4 V at IC = -4 A and IB = -0.4 A. The device features a minimum DC current gain (hFE) of 70 at IC = -1 A and VCE = -2 V, with gain categorized into Q, R, and S bins corresponding to 70-140, 100-200, and 140-280 respectively. The transition frequency is 10 MHz, and the junction temperature rating is 150 °C. The package is micaless and facilitates direct mounting. The part is a variant of the 2SB1135/2SD1668 series with a defined hFE binning specified for the R rank.

Datasheet Summary
Powered by GS/AI

The 2SB1135R is a PNP silicon transistor in a TO-220ML package designed for high-current switching applications such as relay drivers and inverters. It has a maximum collector-to-emitter voltage of 50 V, a continuous collector current of 7 A, and a peak pulse collector current of 12 A. The collector-to-emitter saturation voltage is rated at a maximum of 0.4 V at IC = -4 A and IB = -0.4 A. The device features a minimum DC current gain (hFE) of 70 at IC = -1 A and VCE = -2 V, with gain categorized into Q, R, and S bins corresponding to 70-140, 100-200, and 140-280 respectively. The transition frequency is 10 MHz, and the junction temperature rating is 150 °C. The package is micaless and facilitates direct mounting. The part is a variant of the 2SB1135/2SD1668 series with a defined hFE binning specified for the R rank.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SB1135R - 855104-2SB1135R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1135R
855104-2SB1135R
TRANSISTORS - Transistors (BJT) - Single - 2SB1135R 855104-2SB1135R
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 855104-2SB1135R Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 855104-2SB1135R
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 855104-2SB1135R
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SB1135R
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1340026-UF3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers