STMicroelectronics, Inc. Single FETs, MOSFETs STP55NF06L

Description
N-Channel 60V 55A (Tc) 95W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 60V 55A (Tc) 95W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-6742-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6742-5-ND
Single FETs, MOSFETs 497-6742-5-ND
N-Channel 60V 55A (Tc) 95W (Tc) Through Hole TO-220

N-Channel 60V 55A (Tc) 95W (Tc) Through Hole TO-220

Buy Now Datasheet
MOSFETs - 4857721 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4857721
MOSFETs 4857721
MOSFET N-Channel 60V 55A TO220

MOSFET N-Channel 60V 55A TO220

Supplier's Site
MOSFETs - 9208795 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9208795
MOSFETs 9208795
MOSFET N-Channel 60V 55A TO220

MOSFET N-Channel 60V 55A TO220

Supplier's Site
MOSFETs - 4857721P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4857721P
MOSFETs 4857721P
MOSFET N-Channel 60V 55A TO220

MOSFET N-Channel 60V 55A TO220

Supplier's Site
Singapore, Singapore
60V 55A TO-220 MOSFET Transistor
278-STP55NF06L
60V 55A TO-220 MOSFET Transistor 278-STP55NF06L
N-Ch MOSFET, 60V, 55A, 18mR RdsOn, TO-220 Product overview: STP55NF06L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 55A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 55A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP55NF06L can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 60V, 55A, 18mR RdsOn, TO-220 Product overview: STP55NF06L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 55A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 55A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP55NF06L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP55NF06L - 092418-STP55NF06L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP55NF06L
092418-STP55NF06L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP55NF06L 092418-STP55NF06L
Manufacturer: STMicroelectronics Win Source Part Number: 092418-STP55NF06L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 95W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V, 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 55A (Tc) Gate-Source Threshold Voltage: 1.7V @ 250μA Max Gate Charge: 37nC @ 4.5V Max Input Capacitance: 1700pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 18 mOhm @ 27.5A, 10V Alternative Parts (Cross-Reference): HUFA75339P3; STP60NF06; STP55NF06L; STP65NF06; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 092418-STP55NF06L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 95W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V, 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 55A (Tc)
Gate-Source Threshold Voltage: 1.7V @ 250μA
Max Gate Charge: 37nC @ 4.5V
Max Input Capacitance: 1700pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 18 mOhm @ 27.5A, 10V
Alternative Parts (Cross-Reference): HUFA75339P3; STP60NF06; STP55NF06L; STP65NF06;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 60 Volt 55 Amp

MOSFET N-Ch 60 Volt 55 Amp

Buy Now Datasheet
Mosfet Transistor, N Channel, 55 A, 60 V, 0.014 Ohm, 10 V, 1.7 V Rohs Compliant Stmicroelectronics - 34X2878 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 55 A, 60 V, 0.014 Ohm, 10 V, 1.7 V Rohs Compliant Stmicroelectronics
34X2878
Mosfet Transistor, N Channel, 55 A, 60 V, 0.014 Ohm, 10 V, 1.7 V Rohs Compliant Stmicroelectronics 34X2878
MOSFET Transistor, N Channel, 55 A, 60 V, 0.014 ohm, 10 V, 1.7 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 55 A, 60 V, 0.014 ohm, 10 V, 1.7 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP55NF06L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP55NF06L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP55NF06L
MOSFET N-CH 60V 55A TO220AB

MOSFET N-CH 60V 55A TO220AB

Supplier's Site
Single FETs, MOSFETs - STP55NF06L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP55NF06L
Single FETs, MOSFETs STP55NF06L
MOSFET N-CH 60V 55A TO220AB

MOSFET N-CH 60V 55A TO220AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-6742-5-ND 4857721 4857721P 278-STP55NF06L 092418-STP55NF06L STP55NF06L 34X2878 STP55NF06L STP55NF06L
Product Name Single FETs, MOSFETs MOSFETs MOSFETs 60V 55A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP55NF06L MOSFET Mosfet Transistor, N Channel, 55 A, 60 V, 0.014 Ohm, 10 V, 1.7 V Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; To-220 TO-220; TO-220 TO-220; SOT3; TO-220AB TO-3 TO-220; TO-220-3 TO-220; TO-220-3
MOSFET Operating Mode Enhancement
Number of units in IC 1
PD 95000 milliwatts 95000 milliwatts 95000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
FETs - Single - AUIRF7675M2TR - 737051-AUIRF7675M2TR - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 150 volts
QG 32 nC
View Details
9 suppliers