Infineon Technologies AG MOSFETs AUIRF7675M2TR

Description
Infineon AUIRF7675M2TR MOSFET
Request a Quote Datasheet
Description
Infineon AUIRF7675M2TR MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2148949 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2148949
MOSFETs 2148949
Infineon AUIRF7675M2TR MOSFET

Infineon AUIRF7675M2TR MOSFET

Supplier's Site
MOSFETs - 2148950P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2148950P
MOSFETs 2148950P
Infineon AUIRF7675M2TR MOSFET

Infineon AUIRF7675M2TR MOSFET

Supplier's Site
MOSFETs - 2148950 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2148950
MOSFETs 2148950
Infineon AUIRF7675M2TR MOSFET

Infineon AUIRF7675M2TR MOSFET

Supplier's Site
Singapore, Singapore
150V 4.4A MOSFET Transistor
278-AUIRF7675M2TR
150V 4.4A MOSFET Transistor 278-AUIRF7675M2TR
MOSFET N-CH 150V 4.4A DIRECTFET Product overview: AUIRF7675M2TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 4.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF7675M2TR can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 4.4A DIRECTFET Product overview: AUIRF7675M2TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 4.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF7675M2TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - AUIRF7675M2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRF7675M2TR-ND
Single FETs, MOSFETs AUIRF7675M2TR-ND
N-Channel 150V 4.4A (Ta), 18A (Tc) 2.7W (Ta), 45W (Tc) Surface Mount DirectFET™ Isometric M2

N-Channel 150V 4.4A (Ta), 18A (Tc) 2.7W (Ta), 45W (Tc) Surface Mount DirectFET™ Isometric M2

Buy Now Datasheet
Single FETs, MOSFETs - AUIRF7675M2CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRF7675M2CT-ND
Single FETs, MOSFETs AUIRF7675M2CT-ND
N-Channel 150V 4.4A (Ta), 18A (Tc) 2.7W (Ta), 45W (Tc) Surface Mount DirectFET™ Isometric M2

N-Channel 150V 4.4A (Ta), 18A (Tc) 2.7W (Ta), 45W (Tc) Surface Mount DirectFET™ Isometric M2

Buy Now Datasheet
Single FETs, MOSFETs - AUIRF7675M2DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRF7675M2DKR-ND
Single FETs, MOSFETs AUIRF7675M2DKR-ND
N-Channel 150V 4.4A (Ta), 18A (Tc) 2.7W (Ta), 45W (Tc) Surface Mount DirectFET™ Isometric M2

N-Channel 150V 4.4A (Ta), 18A (Tc) 2.7W (Ta), 45W (Tc) Surface Mount DirectFET™ Isometric M2

Buy Now Datasheet
FETs - Single - AUIRF7675M2TR - 737051-AUIRF7675M2TR - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - AUIRF7675M2TR
737051-AUIRF7675M2TR
FETs - Single - AUIRF7675M2TR 737051-AUIRF7675M2TR
Manufacturer: Infineon Technologies Win Source Part Number: 737051-AUIRF7675M2TR Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: DIRECTFET M2 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: DirectFET Isometric M2 Power Dissipation (Maximum): 2.7W, 45W Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 150V Id - Continuous Drain Current: 4.4A, 18A Rds On (Maximum) at Id, Vgs: 56mOhm at 11A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 100μA Gate Charge (Qg) (Maximum) at Vgs: 32nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1360pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 737051-AUIRF7675M2TR
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: DIRECTFET M2
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DirectFET Isometric M2
Power Dissipation (Maximum): 2.7W, 45W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 150V
Id - Continuous Drain Current: 4.4A, 18A
Rds On (Maximum) at Id, Vgs: 56mOhm at 11A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 100μA
Gate Charge (Qg) (Maximum) at Vgs: 32nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1360pF at 25V

Buy Now
 - AUIRF7675M2TR - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 18A I(D), 150V, 0.056ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 18A I(D), 150V, 0.056ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
 - AUIRF7675M2TR - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 18A I(D), 150V, 0.056ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 18A I(D), 150V, 0.056ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 150V AUTO GRD 1 N-CH HEXFET DIRECTFET M2

MOSFET 150V AUTO GRD 1 N-CH HEXFET DIRECTFET M2

Buy Now Datasheet
Single FETs, MOSFETs - AUIRF7675M2TR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AUIRF7675M2TR
Single FETs, MOSFETs AUIRF7675M2TR
MOSFET N-CH 150V 4.4A DIRECTFET

MOSFET N-CH 150V 4.4A DIRECTFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF7675M2TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRF7675M2TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRF7675M2TR
MOSFET N-CH 150V 4.4A DIRECTFET

MOSFET N-CH 150V 4.4A DIRECTFET

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 150V, Directfetm2; Transistor Polarity Infineon - 91Y4161 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 150V, Directfetm2; Transistor Polarity Infineon
91Y4161
Mosfet, Aec-Q101, N-Ch, 150V, Directfetm2; Transistor Polarity Infineon 91Y4161
MOSFET, AEC-Q101, N-CH, 150V, DIRECTFETM2; Transistor Polarity:N Channel; Continuous Drain Current Id:18A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.047ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 150V, DIRECTFETM2; Transistor Polarity:N Channel; Continuous Drain Current Id:18A; Drain Source Voltage Vds:150V; On Resistance Rds(on):0.047ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2148949 278-AUIRF7675M2TR AUIRF7675M2TR-ND 737051-AUIRF7675M2TR AUIRF7675M2TR AUIRF7675M2TR AUIRF7675M2TR AUIRF7675M2TR 91Y4161
Product Name MOSFETs 150V 4.4A MOSFET Transistor Single FETs, MOSFETs FETs - Single - AUIRF7675M2TR MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 150V, Directfetm2; Transistor Polarity Infineon
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type DirectFET Tape & Reel (TR) DirectFET™ Isometric M2 SOT3 MG-WDSON-5 DirectFET™ Isometric M2 DirectFETTM Isometric M2 TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts 150 volts 150 volts
Transconductance 0.0160 kS
Unlock Full Specs
to access all available technical data