LED Driver 15000uA Supply Current 24-Pin TSSOP EP T/R Product overview: STP1612PW05XTTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000uA, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 15000uA, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP1612PW05XTTR can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register PWM Dimming 60mA 24-TSSOP-EP
Win Source Part Number: 1253400-STP1612PW05X
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel
Applications: Backlight
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Output: 20V
Frequency: 30MHz
Current - Output / Channel: 60mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Dimming: PWM
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 5.5V
Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 24-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-10623-1,497-1062
Base Product Number: STP1612
Product Status: Obsolete
IC LED DRVR LIN DIM 60MA 24TSSOP
IC LED DRVR LIN PWM 60MA 24TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-STP1612PW05XTTR | 497-10623-2-ND | 1253400-STP1612PW05XTTR | STP1612PW05XTTR | STP1612PW05XTTR |
| Product Name | 15000uA TSSOP LED Driver IC | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Output Voltage | 20 volts | 20 volts | 20 volts | ||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | |||
| Output Current | 60 milliamps | 60 milliamps |