Allegro MicroSystems Inc. LED Drivers A8501ELPTR-T

Description
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 100mA 28-TSSOP-EP
Request a Quote Datasheet
Description
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 100mA 28-TSSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 620-1247-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
620-1247-2-ND
LED Drivers 620-1247-2-ND
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 100mA 28-TSSOP-EP

LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 100mA 28-TSSOP-EP

Buy Now Datasheet
Singapore, Singapore
TSSOP LED Driver IC
137-A8501ELPTR-T
TSSOP LED Driver IC 137-A8501ELPTR-T
LED Driver, 24-Segment, PDSO28, LEAD FREE, MO-153AET, TSSOP-28 Product overview: A8501ELPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8501ELPTR-T can be used for catalog matching and distributor lookup.

LED Driver, 24-Segment, PDSO28, LEAD FREE, MO-153AET, TSSOP-28 Product overview: A8501ELPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8501ELPTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - A8501ELPTR-T - 1011453-A8501ELPTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - A8501ELPTR-T
1011453-A8501ELPTR-T
PMIC - PMIC - LED Drivers - A8501ELPTR-T 1011453-A8501ELPTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011453-A8501ELPTR-T Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP-EP Maximum Supply Voltage: 21V Operating Input Voltage(Min): 8V Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1011453-A8501ELPTR-T
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSSOP-EP
Maximum Supply Voltage: 21V
Operating Input Voltage(Min): 8V
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A8501ELPTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A8501ELPTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A8501ELPTR-T
IC LED DRVR RGLTR PWM 28TSSOP

IC LED DRVR RGLTR PWM 28TSSOP

Supplier's Site
PMIC - LED Drivers - A8501ELPTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
A8501ELPTR-T
PMIC - LED Drivers A8501ELPTR-T
IC LED DRIVER RGLTR DIM 28TSSOP

IC LED DRIVER RGLTR DIM 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 620-1247-2-ND 137-A8501ELPTR-T 1011453-A8501ELPTR-T A8501ELPTR-T A8501ELPTR-T
Product Name LED Drivers TSSOP LED Driver IC PMIC - PMIC - LED Drivers - A8501ELPTR-T Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 8 to 21 volts 8 volts 8 to 21 volts
Output Current 100 milliamps 100 milliamps 100 milliamps
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Linear Current Regulator LED Driver - A6264KLYTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Drivers - TLD1326ELXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.5 to 40 volts
Output Voltage 40 volts
View Details
6 suppliers
LED Drivers - 1727-NCR420PASXDKR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
4 suppliers