IC LED DRV LIN PWM 100MA SOT23-6 Product overview: BCR430UXTSA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100MA, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BCR430UXTSA1 can be used for catalog matching and distributor lookup.
LED Lighting Drivers LED DRIVER
LED DRIVER, LINEAR, SOT-23; Device Topology:Linear; No. of Outputs:1Outputs; Output Current:100mA; Output Voltage:-; Driver Case Style:SOT-23; No. of Pins:6Pins; Input Voltage Min:6V; Input Voltage Max:42V; Switching Frequency:- RoHS Compliant: Yes
IC LED DRV LIN PWM 100MA SOT23-6
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-BCR430UXTSA1 | BCR430UXTSA1 | BCR430UXTSA1 | 43AC8575 | BCR430UXTSA1 |
| Product Name | 100MA SOT23 LED Driver IC | LED Lighting Drivers | PMIC - LED Drivers | Led Driver, Linear, Sot-23; Device Topology Infineon | Integrated Circuits (ICs) - PMIC - LED Drivers |
| Input Voltage | 6 to 42 volts | 6 to 42 volts | 6 to 42 volts | ||
| Number of Channels | 1 # | ||||
| Package Type | Tape & Reel (TR) | ||||
| Type | Dimmable |