White LED driver for display backlight Product overview: STLA02PUR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STLA02PUR can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 6-DFN (2x2)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 6-DFN (2x2)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 6-DFN (2x2)
Manufacturer: STMicroelectronics
Win Source Part Number: 038128-STLA02PUR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 27V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DFN-EP (2x2)
Maximum Supply Voltage: 18V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 20mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC LED DRVR RGLTR DIM 20MA 6DFN
DC-DC CONVERTERS
LED DRIVER, BOOST, 2MHZ, DFN-6; Device Topology:Boost (Step Up); No. of Outputs:1Outputs; Output Current:20mA; Output Voltage:24V; Driver Case Style:DFN; No. of Pins:6Pins; Input Voltage Min:2.5V; Input Voltage Max:18V; Switching RoHS Compliant: Yes
IC LED DRVR RGLTR PWM 20MA 6DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-STLA02PUR | 497-11139-6-ND | 038128-STLA02PUR | STLA02PUR | 47T9312 | 07AH6977 | STLA02PUR |
| Product Name | LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - STLA02PUR | PMIC - LED Drivers | Dc-Dc Converters Stmicroelectronics | Led Driver, Boost, 2Mhz, Dfn-6; Device Topology Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Output Voltage | 27 volts | 27 volts | 27 volts | 24 volts | |||
| Number of Channels | 1 # | ||||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.5 to 18 volts | 2.5 volts | 2.5 to 18 volts | 2.5 to 18 volts |