Nexperia B.V. LED Drivers HEF4794BT-Q100J

Description
LED Driver IC 8 Output Linear Shift Register Dimming 40mA 16-SO
Request a Quote Datasheet
Description
LED Driver IC 8 Output Linear Shift Register Dimming 40mA 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1727-HEF4794BT-Q100JTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 8 Output Linear Shift Register Dimming 40mA 16-SO

LED Driver IC 8 Output Linear Shift Register Dimming 40mA 16-SO

Buy Now Datasheet
PMIC - PMIC - LED Drivers - HEF4794BT-Q100J - 1043151-HEF4794BT-Q100J - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - HEF4794BT-Q100J
1043151-HEF4794BT-Q100J
PMIC - PMIC - LED Drivers - HEF4794BT-Q100J 1043151-HEF4794BT-Q100J
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1043151-HEF4794BT-Q1 00J Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Frequency: 28MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-SO Maximum Supply Voltage: 15V Operating Input Voltage(Min): 3V Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1043151-HEF4794BT-Q100J
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 28MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-SO
Maximum Supply Voltage: 15V
Operating Input Voltage(Min): 3V
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-HEF4794BT-Q100J
LED Driver IC 137-HEF4794BT-Q100J
HEF4794B-Q100 - 8-stage shift-and-store register LED driver SOP 16-Pin Product overview: HEF4794BT-Q100J from Nexperia is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HEF4794BT-Q100J can be used for catalog matching and distributor lookup.

HEF4794B-Q100 - 8-stage shift-and-store register LED driver SOP 16-Pin Product overview: HEF4794BT-Q100J from Nexperia is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HEF4794BT-Q100J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - HEF4794BT-Q100J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
HEF4794BT-Q100J
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers HEF4794BT-Q100J
IC LED DRIVER LINEAR 40MA 16SO

IC LED DRIVER LINEAR 40MA 16SO

Supplier's Site
PMIC - LED Drivers - HEF4794BT-Q100J - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
HEF4794BT-Q100J
PMIC - LED Drivers HEF4794BT-Q100J
IC LED DRIVER LINEAR 40MA 16SO

IC LED DRIVER LINEAR 40MA 16SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1727-HEF4794BT-Q100JTR-ND 1043151-HEF4794BT-Q100J 137-HEF4794BT-Q100J HEF4794BT-Q100J HEF4794BT-Q100J
Product Name LED Drivers PMIC - PMIC - LED Drivers - HEF4794BT-Q100J LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Infotainment Led Driver - A8502KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
Integrated Circuits (ICs) - PMIC - LED Drivers - 996745-NCR405UX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 38 volts
Package Type SC-74, SOT-457
View Details
7 suppliers
PMIC - PMIC - LED Drivers - LM3414HVMRX - 83438-LM3414HVMRX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Current 1000 milliamps
View Details
2 suppliers