Allegro MicroSystems Inc. PMIC - PMIC - LED Drivers - A6266KLPTR-T A6266KLPTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 859033-A6266KLPTR-T Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TA) Features: LED Driver IC 1 Output DC DC Controller Step-Up (Boost) PWM Dimming 1A 16-eTSSOP-EP Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: A6266 Categories: Integrated Circuits (ICs) Case / Package: 16-eTSSOP-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 620-1671-1, 620-1671-2, A6266KLPTR-T-ND, 620-1671-6
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 859033-A6266KLPTR-T Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TA) Features: LED Driver IC 1 Output DC DC Controller Step-Up (Boost) PWM Dimming 1A 16-eTSSOP-EP Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: A6266 Categories: Integrated Circuits (ICs) Case / Package: 16-eTSSOP-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 620-1671-1, 620-1671-2, A6266KLPTR-T-ND, 620-1671-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - A6266KLPTR-T - 859033-A6266KLPTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - A6266KLPTR-T
859033-A6266KLPTR-T
PMIC - PMIC - LED Drivers - A6266KLPTR-T 859033-A6266KLPTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 859033-A6266KLPTR-T Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TA) Features: LED Driver IC 1 Output DC DC Controller Step-Up (Boost) PWM Dimming 1A 16-eTSSOP-EP Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: A6266 Categories: Integrated Circuits (ICs) Case / Package: 16-eTSSOP-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 620-1671-1, 620-1671-2, A6266KLPTR-T-ND, 620-1671-6

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 859033-A6266KLPTR-T
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: LED Driver IC 1 Output DC DC Controller Step-Up (Boost) PWM Dimming 1A 16-eTSSOP-EP
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: A6266
Categories: Integrated Circuits (ICs)
Case / Package: 16-eTSSOP-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 620-1671-1, 620-1671-2, A6266KLPTR-T-ND, 620-1671-6

Buy Now Datasheet
Singapore, Singapore
TSSOP LED Driver IC
137-A6266KLPTR-T
TSSOP LED Driver IC 137-A6266KLPTR-T
LED Driver, 15-Segment, PDSO16, TSSOP-16 Product overview: A6266KLPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6266KLPTR-T can be used for catalog matching and distributor lookup.

LED Driver, 15-Segment, PDSO16, TSSOP-16 Product overview: A6266KLPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6266KLPTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 620-1671-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
620-1671-2-ND
LED Drivers 620-1671-2-ND
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) PWM Dimming 1A 16-eTSSOP-EP

LED Driver IC 1 Output DC DC Controller Step-Up (Boost) PWM Dimming 1A 16-eTSSOP-EP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A6266KLPTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A6266KLPTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A6266KLPTR-T
IC LED DRVR CTRL PWM 1A 16ETSSOP

IC LED DRVR CTRL PWM 1A 16ETSSOP

Supplier's Site
PMIC - LED Drivers - A6266KLPTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
A6266KLPTR-T
PMIC - LED Drivers A6266KLPTR-T
IC LED DRVR CTRLR DIM 1A 16TSSOP

IC LED DRVR CTRLR DIM 1A 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 859033-A6266KLPTR-T 137-A6266KLPTR-T 620-1671-2-ND A6266KLPTR-T A6266KLPTR-T
Product Name PMIC - PMIC - LED Drivers - A6266KLPTR-T TSSOP LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type 16-eTSSOP-EP
Number of Channels 1 #
Input Voltage 5 to 50 volts 5 to 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368336-NCR401TR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 16 volts
Package Type TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
PMIC - PMIC - LED Drivers - AAT2893IUL-1-T1 - 804918-AAT2893IUL-1-T1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 50 volts
View Details
2 suppliers