Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - 2SB892S-AE 2SB892S-AE

Description
Manufacturer: ON Semiconductor Win Source Part Number: 855130-2SB892S-AE Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0075
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 855130-2SB892S-AE Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0075
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SB892 is a PNP epitaxial planar silicon transistor designed for large-current switching applications such as power supplies, relay drivers, and automotive wiring. It is packaged in a surface-mount case measuring 6.0 mm by 4.7 mm with three pins: emitter, collector, and base. The device has a collector-to-emitter voltage rating of 50 V, a collector current rating of 2 A, and a collector dissipation of 1 W. The junction temperature range is -55°C to +150°C. At 1 A collector current and 50 mA base current, the collector-to-emitter saturation voltage is 0.15 V to 0.4 V. The DC current gain (hFE) ranges from 100 to 560 at 100 mA collector current. The gain-bandwidth product is 150 MHz. The output capacitance is 12 pF at 10 V collector-to-base voltage and 1 MHz frequency.

Datasheet Summary
Powered by GS/AI

The 2SB892 is a PNP epitaxial planar silicon transistor designed for large-current switching applications such as power supplies, relay drivers, and automotive wiring. It is packaged in a surface-mount case measuring 6.0 mm by 4.7 mm with three pins: emitter, collector, and base. The device has a collector-to-emitter voltage rating of 50 V, a collector current rating of 2 A, and a collector dissipation of 1 W. The junction temperature range is -55°C to +150°C. At 1 A collector current and 50 mA base current, the collector-to-emitter saturation voltage is 0.15 V to 0.4 V. The DC current gain (hFE) ranges from 100 to 560 at 100 mA collector current. The gain-bandwidth product is 150 MHz. The output capacitance is 12 pF at 10 V collector-to-base voltage and 1 MHz frequency.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SB892S-AE - 855130-2SB892S-AE - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB892S-AE
855130-2SB892S-AE
TRANSISTORS - Transistors (BJT) - Single - 2SB892S-AE 855130-2SB892S-AE
Manufacturer: ON Semiconductor Win Source Part Number: 855130-2SB892S-AE Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 855130-2SB892S-AE
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0075

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 855130-2SB892S-AE
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SB892S-AE
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

1200V MOSFET Transistor - 278-AIMW120R080M1XKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 150 milliwatts
View Details
6 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details