N-channel 30 V, 0.0027 Ohm typ., 23 A STripFET H7 Power MOSFET plus monolithic Schottky in a PowerFLAT 3.3 x 3.3 package Product overview: STL23NS3LLH7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Schottky, 30 V, 0.0027 Ohm, 23 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Schottky, 30 V, 0.0027 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL23NS3LLH7 can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 92A POWERFLAT
MOSFET N-CH 30V 92A POWERFLAT
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STL23NS3LLH7 | STL23NS3LLH7 | STL23NS3LLH7 |
| Product Name | N-Channel Schottky 30 V 0.0027 Ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Package Type | 8-PowerVDFN | 8-PowerVDFN | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Polarity | N-Channel; N-Channel | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |