Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - 2SA1461-T2B-A 2SA1461-T2B-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 932970-2SA1461-T2B-A Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 932970-2SA1461-T2B-A Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA1461-T2B-A - 932970-2SA1461-T2B-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1461-T2B-A
932970-2SA1461-T2B-A
TRANSISTORS - Transistors (BJT) - Single - 2SA1461-T2B-A 932970-2SA1461-T2B-A
Manufacturer: Renesas Electronics America Win Source Part Number: 932970-2SA1461-T2B-A Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075

Manufacturer: Renesas Electronics America
Win Source Part Number: 932970-2SA1461-T2B-A
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 932970-2SA1461-T2B-A
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA1461-T2B-A
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7319Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details