STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STB8NM60N

Description
Win Source Part Number: 1278103-STB8NM60N Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ II Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Rds On (Max) @ Id, Vgs: 650mOhm @ 3.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 70W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Gate Charge (Qg) (Max) @ Vgs: 19 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 560 pF @ 50 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-8771-1,497-8771- 2,497-8771-6 Base Product Number: STB8N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote
Description
Win Source Part Number: 1278103-STB8NM60N Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ II Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Rds On (Max) @ Id, Vgs: 650mOhm @ 3.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 70W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Gate Charge (Qg) (Max) @ Vgs: 19 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 560 pF @ 50 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-8771-1,497-8771- 2,497-8771-6 Base Product Number: STB8N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STB8NM60N is an N-channel 600 V MOSFET from the MDmesh™ II series, designed for high-efficiency switching applications. It is packaged in a D²PAK (TO-263-3) surface-mount format with dimensions of 10.4 mm in width and 9.35 mm in length. The device has a maximum continuous drain current of 7 A at 25 °C and a drain-source on-resistance of 0.56 Ω at 10 V gate bias and 3.5 A drain current. It is rated for a maximum junction temperature of 150 °C, a total power dissipation of 70 W at 25 °C case temperature, and a pulsed drain current of 28 A. The gate charge is 19 nC at 10 V, with an input capacitance of 560 pF at 50 V. The device is 100% avalanche tested and meets ECOPACK® environmental standards, with a lead-free second-level interconnect per JEDEC JESD97.

Datasheet Summary
Powered by GS/AI

The STB8NM60N is an N-channel 600 V MOSFET from the MDmesh™ II series, designed for high-efficiency switching applications. It is packaged in a D²PAK (TO-263-3) surface-mount format with dimensions of 10.4 mm in width and 9.35 mm in length. The device has a maximum continuous drain current of 7 A at 25 °C and a drain-source on-resistance of 0.56 Ω at 10 V gate bias and 3.5 A drain current. It is rated for a maximum junction temperature of 150 °C, a total power dissipation of 70 W at 25 °C case temperature, and a pulsed drain current of 28 A. The gate charge is 19 nC at 10 V, with an input capacitance of 560 pF at 50 V. The device is 100% avalanche tested and meets ECOPACK® environmental standards, with a lead-free second-level interconnect per JEDEC JESD97.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278103-STB8NM60N - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278103-STB8NM60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278103-STB8NM60N
Win Source Part Number: 1278103-STB8NM60N Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ II Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Rds On (Max) @ Id, Vgs: 650mOhm @ 3.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 70W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Gate Charge (Qg) (Max) @ Vgs: 19 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 560 pF @ 50 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-8771-1,497-8771- 2,497-8771-6 Base Product Number: STB8N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278103-STB8NM60N
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ II
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 7A (Tc)
Rds On (Max) @ Id, Vgs: 650mOhm @ 3.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 70W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Gate Charge (Qg) (Max) @ Vgs: 19 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 560 pF @ 50 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-8771-1,497-8771-2,497-8771-6
Base Product Number: STB8N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1278103-STB8NM60N
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17302Q5A 30V N Channel NexFET? Power MOSFET - CSD17302Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
Single FETs, MOSFETs - 448-AIMBG75R020M2HXTMA1CT-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
Bipolar Transistors - 1690596 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details