The ALD910019SAL is a dual supercapacitor auto-balancing MOSFET array in an 8-pin SOIC package, measuring 4.69mm to 5.00mm in length and 3.50mm to 4.05mm in width, designed to balance leakage currents in series-connected supercapacitors. It features precision factory-trimmed gate threshold voltage of 1.90V at 1µA drain-source current, with exponential output current control from under 0.3nA to 10mA. Each device handles up to two series supercapacitors, with drain-source voltage rating of 10.6V and operating current limit of 80mA. It operates from -40°C to +85°C and meets RoHS requirements. The package is surface mount with 1.27mm pitch.
Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
MOSFET DUAL SAB 10.6V EE 8SOIC
MOSFET Dual SAB MOSFET ARRAY VT=1.90V
| Advanced Linear Devices, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ALD910019SAL | ALD910019SAL | ALD910019SAL |
| Product Name | QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB) MOSFET ARRAY | Discrete Semiconductor Products - Transistors - Special Purpose | MOSFET |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | ||
| V(BR)DSS | 10.6 volts |