STMicroelectronics, Inc. Single FETs, MOSFETs STB30N80K5

Description
N-Channel 800V 24A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 800V 24A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STB30N80K5CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STB30N80K5CT-ND
Single FETs, MOSFETs 497-STB30N80K5CT-ND
N-Channel 800V 24A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 800V 24A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-STB30N80K5TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STB30N80K5TR-ND
Single FETs, MOSFETs 497-STB30N80K5TR-ND
N-Channel 800V 24A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 800V 24A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 497-STB30N80K5DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STB30N80K5DKR-ND
Single FETs, MOSFETs 497-STB30N80K5DKR-ND
N-Channel 800V 24A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 800V 24A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB30N80K5 - 897894-STB30N80K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB30N80K5
897894-STB30N80K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB30N80K5 897894-STB30N80K5
Manufacturer: STMicroelectronics Win Source Part Number: 897894-STB30N80K5 Series: MDmesh™ K5 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 800 V 24A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STB30 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-STB30N80K5DKR, 497-STB30N80K5TR, STB30N80K5-ND, 497-STB30N80K5CT

Manufacturer: STMicroelectronics
Win Source Part Number: 897894-STB30N80K5
Series: MDmesh™ K5
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 800 V 24A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: STB30
Categories: Discrete Semiconductor Products
Case / Package: D2PAK (TO-263)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-STB30N80K5DKR, 497-STB30N80K5TR, STB30N80K5-ND, 497-STB30N80K5CT

Buy Now Datasheet
Singapore, Singapore
N-Channel 800 V 0.15 Ohm 24 A MOSFET Transistor
278-STB30N80K5
N-Channel 800 V 0.15 Ohm 24 A MOSFET Transistor 278-STB30N80K5
N-channel 800 V, 0.15 Ohm typ., 24 A MDmesh K5 Power MOSFET in a D2PAK package Product overview: STB30N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 0.15 Ohm, 24 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 0.15 Ohm, 24 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB30N80K5 can be used for catalog matching and distributor lookup.

N-channel 800 V, 0.15 Ohm typ., 24 A MDmesh K5 Power MOSFET in a D2PAK package Product overview: STB30N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 0.15 Ohm, 24 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 0.15 Ohm, 24 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB30N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 800V, 24A, To-263 Rohs Compliant Stmicroelectronics - 47AK6920 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 24A, To-263 Rohs Compliant Stmicroelectronics
47AK6920
Mosfet, N-Ch, 800V, 24A, To-263 Rohs Compliant Stmicroelectronics 47AK6920
MOSFET, N-CH, 800V, 24A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 800V, 24A, TO-263 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 800 V, 0.15 Ohm typ., 24 A MDmesh K5 Power MOSFET in a D2PAK package

MOSFET N-channel 800 V, 0.15 Ohm typ., 24 A MDmesh K5 Power MOSFET in a D2PAK package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB30N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB30N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB30N80K5
MOSFET N-CHANNEL 800V 24A D2PAK

MOSFET N-CHANNEL 800V 24A D2PAK

Supplier's Site
Single FETs, MOSFETs - STB30N80K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STB30N80K5
Single FETs, MOSFETs STB30N80K5
MOSFET N-CHANNEL 800V 24A D2PAK

MOSFET N-CHANNEL 800V 24A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-STB30N80K5CT-ND 897894-STB30N80K5 278-STB30N80K5 47AK6920 STB30N80K5 STB30N80K5 STB30N80K5
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB30N80K5 N-Channel 800 V 0.15 Ohm 24 A MOSFET Transistor Mosfet, N-Ch, 800V, 24A, To-263 Rohs Compliant Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK (TO-263) TO-3; TO-263 1530 pF @ 100 V TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data