Qorvo Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs UF3SC120040B7S

Description
Manufacturer: Qorvo Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: FET Type Technology: SiCFET (Cascode SiCJFET) Drain to Source Voltage (Vdss): 1200 V Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Surface Mount Supplier Device Package: D2PAK-7
Request a Quote Datasheet
Description
Manufacturer: Qorvo Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: FET Type Technology: SiCFET (Cascode SiCJFET) Drain to Source Voltage (Vdss): 1200 V Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Surface Mount Supplier Device Package: D2PAK-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: Qorvo Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: FET Type Technology: SiCFET (Cascode SiCJFET) Drain to Source Voltage (Vdss): 1200 V Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Surface Mount Supplier Device Package: D2PAK-7

Manufacturer: Qorvo
Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
FET Type: FET Type
Technology: SiCFET (Cascode SiCJFET)
Drain to Source Voltage (Vdss): 1200 V
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Surface Mount
Supplier Device Package: D2PAK-7

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC120040B7S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UF3SC120040B7S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UF3SC120040B7S
1200V/40MOHM, SIC, STACKED FAST

1200V/40MOHM, SIC, STACKED FAST

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number UF3SC120040B7S
Product Name Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details