STMicroelectronics Audio Special Purpose - STA308A13TR STA308A13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031043-STA308A13TR Packaging: Reel - TR Specifications: Direct Digital Amplification Applications: Pre-Amplifier Number of Channels: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 64-TQFP (10x10) Purpose: Fully Integrated Processor Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031043-STA308A13TR Packaging: Reel - TR Specifications: Direct Digital Amplification Applications: Pre-Amplifier Number of Channels: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 64-TQFP (10x10) Purpose: Fully Integrated Processor Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - STA308A13TR - 031043-STA308A13TR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - STA308A13TR
031043-STA308A13TR
Audio Special Purpose - STA308A13TR 031043-STA308A13TR
Manufacturer: STMicroelectronics Win Source Part Number: 031043-STA308A13TR Packaging: Reel - TR Specifications: Direct Digital Amplification Applications: Pre-Amplifier Number of Channels: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 64-TQFP (10x10) Purpose: Fully Integrated Processor Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031043-STA308A13TR
Packaging: Reel - TR
Specifications: Direct Digital Amplification
Applications: Pre-Amplifier
Number of Channels: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 64-TQFP (10x10)
Purpose: Fully Integrated Processor
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 031043-STA308A13TR
Product Name Audio Special Purpose - STA308A13TR
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4528TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
S0 interface power supply unit - 286-742 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details