STMicroelectronics, Inc. RF ICs ST25R200-BMET

Description
NFC/RFID Tags & Transponders
Request a Quote
Description
NFC/RFID Tags & Transponders
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 215027 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
215027
RF ICs 215027
NFC/RFID Tags & Transponders

NFC/RFID Tags & Transponders

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Switches
Product Number 215027
Product Name RF ICs
Package Type UFQFPN
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP6T, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-1SP6T-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
RF Coaxial Switches - NMSD2SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1904564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details