The NMSD2SH series comprises DC to 26.5 GHz, 50 Ω, DPDT coaxial switches with low VSWR, low insertion loss, and high isolation, designed for wireless, transmitter, laboratory test, and radar applications. The switches feature SMA female RF connectors, a mechanical size of 32 × 32 × 62 mm (1.26 × 1.26 × 2.44 in), and mounting via four Φ4 mm through-holes. Switching time is 15 ms maximum, with a break-before-make sequence and an operational life of 2 million cycles. They operate from -25 °C to +65 °C, with an extended temperature option of -45 °C to +85 °C. Failsafe and latching variants are available with +12 V, +24 V, or +28 V DC control voltages. The switching interface uses a D-Sub15 connector, with TTL and indicator options available.
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
| kTB Solutions | |
|---|---|
| Product Category | RF Switches |
| Product Number | NMSD2SH |
| Product Name | RF Coaxial Switches |
| Connector | SMA |