Line Transmitter/Receiver
Line Transmitter/Receiver
Line Transmitter/Receiver
220Kbps transceiver 2/2 SO-16 RS232 ICs ROHS
IC TRANSCEIVER FULL 2/2 16SO
IC, TRANSCEIVER, RS-232, SMD; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
| RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1657424 | 7147553P | ST232BDR | ST232BDR | 59M2225 |
| Product Name | Line Interface ICs | Line Interface ICs | Communication Interface Chip/UART/485/232 >> RS232 ICs | Drivers, Receivers, Transceivers | Ic, Transceiver, Rs-232, Smd; Device Type Stmicroelectronics |
| Device Type | Receiver; Transmitter; Transceiver; Line Transceiver | Receiver; Transmitter; Transceiver; Line Transceiver | Terminators; UART | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Tx | 2 # | ||||
| Package Type | Sop | SOIC; 16-SOIC (0.154", 3.90mm Width) | |||
| Pins | 16 # | 16 # |