Nexperia B.V. Hex buffer with open-drain outputs 74AHCT07APWJ

Description
The 74AHCT07A is a hex buffer with open-drain outputs. The outputs are open-drain and can be connected to other open-drain outputs to implement active-LOW wired-OR or active-HIGH wired-AND functions. Designed to operate over a VCC range from 4.5 V to 5.5 V, the inputs are TTL compatible, which allows the device to be used to translate from 3.3 V to 5 V. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial Power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Direct interface with TTL levels Supply voltage range from 4.5 V to 5.5 V Typical tPZL of 3.4 ns at 5 V Typical VOL(p) < 0.8 V at VCC = 5 V, Tamb = 25 °C Supports mixed-mode voltage operation on all ports IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 3000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 2000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74AHCT07A is a hex buffer with open-drain outputs. The outputs are open-drain and can be connected to other open-drain outputs to implement active-LOW wired-OR or active-HIGH wired-AND functions. Designed to operate over a VCC range from 4.5 V to 5.5 V, the inputs are TTL compatible, which allows the device to be used to translate from 3.3 V to 5 V. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial Power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Direct interface with TTL levels Supply voltage range from 4.5 V to 5.5 V Typical tPZL of 3.4 ns at 5 V Typical VOL(p) < 0.8 V at VCC = 5 V, Tamb = 25 °C Supports mixed-mode voltage operation on all ports IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 3000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 2000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHCT07A is a hex buffer with open-drain outputs designed for TTL-level interface and voltage translation from 3.3 V to 5 V. It operates from 4.5 V to 5.5 V and features Schmitt-trigger inputs for tolerance of slow rise and fall times. The device supports partial Power-down operation via I_OFF circuitry and is specified for ambient temperatures from -40 °C to +125 °C. It is packaged in a TSSOP14 surface-mount case with a body width of 4.4 mm. Open-drain outputs enable wired-OR and wired-AND functions, with a typical propagation delay of 3.4 ns at 5 V and an output low voltage below 0.8 V at 25 °C. Input and output voltages are rated to 5.5 V, and latch-up performance exceeds 250 mA per JESD 78 Class II. ESD protection meets HBM class 2 (>3000 V) and CDM class C3 (>2000 V).

Datasheet Summary
Powered by GS/AI

The 74AHCT07A is a hex buffer with open-drain outputs designed for TTL-level interface and voltage translation from 3.3 V to 5 V. It operates from 4.5 V to 5.5 V and features Schmitt-trigger inputs for tolerance of slow rise and fall times. The device supports partial Power-down operation via I_OFF circuitry and is specified for ambient temperatures from -40 °C to +125 °C. It is packaged in a TSSOP14 surface-mount case with a body width of 4.4 mm. Open-drain outputs enable wired-OR and wired-AND functions, with a typical propagation delay of 3.4 ns at 5 V and an output low voltage below 0.8 V at 25 °C. Input and output voltages are rated to 5.5 V, and latch-up performance exceeds 250 mA per JESD 78 Class II. ESD protection meets HBM class 2 (>3000 V) and CDM class C3 (>2000 V).

Suppliers

Company
Product
Description
Supplier Links
Hex buffer with open-drain outputs - 74AHCT07APWJ - Nexperia B.V.
Nijmegen, Netherlands
Hex buffer with open-drain outputs
74AHCT07APWJ
Hex buffer with open-drain outputs 74AHCT07APWJ
The 74AHCT07A is a hex buffer with open-drain outputs. The outputs are open-drain and can be connected to other open-drain outputs to implement active-LOW wired-OR or active-HIGH wired-AND functions. Designed to operate over a VCC range from 4.5 V to 5.5 V, the inputs are TTL compatible, which allows the device to be used to translate from 3.3 V to 5 V. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial Power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Direct interface with TTL levels Supply voltage range from 4.5 V to 5.5 V Typical tPZL of 3.4 ns at 5 V Typical VOL(p) < 0.8 V at VCC = 5 V, Tamb = 25 °C Supports mixed-mode voltage operation on all ports IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 3000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 2000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHCT07A is a hex buffer with open-drain outputs. The outputs are open-drain and can be connected to other open-drain outputs to implement active-LOW wired-OR or active-HIGH wired-AND functions.

Designed to operate over a VCC range from 4.5 V to 5.5 V, the inputs are TTL compatible, which allows the device to be used to translate from 3.3 V to 5 V.

Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.

This device is fully specified for partial Power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

Features and benefits

  • Direct interface with TTL levels
  • Supply voltage range from 4.5 V to 5.5 V
  • Typical tPZL of 3.4 ns at 5 V
  • Typical VOL(p) < 0.8 V at VCC = 5 V, Tamb = 25 °C
  • Supports mixed-mode voltage operation on all ports
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up performance exceeds 250 mA per JESD 78 Class II
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 3000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 2000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Interfaces
Product Number 74AHCT07APWJ
Product Name Hex buffer with open-drain outputs
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Hex inverting Schmitt trigger - 74AHCT14D,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT108-1 SOT108-1
View Details
2 suppliers
Interface Transceiver IC - 704-74AHC244PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 20 #
View Details
Triple inverting Schmitt trigger - 74AHC3G14GT,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT833-1 SOT833-1
View Details
Buffer with open-drain output - 74AHC1G07GZ-Q100YL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details