Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 127924-A5364CA
Packaging: Tube/Rail
Type: Smoke Detector
Mounting: Through Hole
Output Type: Voltage
Input Type: Ionization
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 75°C
Case / Package: 16-DIP
Operating Supply Current: 12μA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC SMOKE DETECTOR ION 16DIP
Analog Circuit, 1 Func, BICMOS, PDIP16, PLASTIC, MS-001BB, DIP-16 Product overview: A5364CA from Allegro MicroSystems is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-A5364CA can be used for catalog matching and distributor lookup.
IC SMOKE DETECTOR ION 16DIP
IC SMOKE DETECTOR ION 16DIP
IC SMOKE DETECTOR ION 16DIP
IC SMOKE DETECTOR ION 16DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 127924-A5364CA | A5364CA-ND | 752-A5364CA | A5364CA | A5364CA | A5364CA | A5364CA |
| Product Name | Interface - Interface - Sensor and Detector Interfaces - A5364CA | Sensor and Detector Interfaces | DIP Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces |
| Operating Temperature | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 C (-13 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) |