Win Source Part Number: 1235659-SPBTLE-RFTR
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: BlueNRG
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v4.1
Antenna Type: Integrated, Chip
Power - Output: 4dBm
Sensitivity: -88dBm
Current - Receiving: 8.5mA
RF Family/Standard: Bluetooth
Serial Interfaces: SPI
Current - Transmitting: 15.7mA
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: STMicroelectronics
Other Names: SPBTLE-RFTR,497-1775
Base Product Number: SPBTLE
Product Status: Not For New Designs
Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
RF TXRX MODULE BT CHIP SMD
Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1235659-SPBTLE-RFTR | 497-17753-2-ND | SPBTLE-RFTR | SPBTLE-RFTR |
| Product Name | RF/IF and RFID - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | |
| Sensitivity | -88 dBm | -88 dBm | -88 dBm | |
| Output Power | 4 dBm | 4 dBm | -88 dBm | 4 dBm |