AR Modular RF RF Power Amplifier Module KMA2020

Description
The Model KMA2020 is an RF power amplifier module for OEM applications or integration into a user system. The module comprises a printed wiring assembly housed in a machined aluminum enclosure with feed-through capacitive terminals for connection to the DC power source. Cooling requirements defined by the data provided below and protection of the output devices against output mismatch are the responsibility of the user.
Datasheet
Description
The Model KMA2020 is an RF power amplifier module for OEM applications or integration into a user system. The module comprises a printed wiring assembly housed in a machined aluminum enclosure with feed-through capacitive terminals for connection to the DC power source. Cooling requirements defined by the data provided below and protection of the output devices against output mismatch are the responsibility of the user.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Amplifier Module - KMA2020 - AR Modular RF
Bothell, WA, USA
RF Power Amplifier Module
KMA2020
RF Power Amplifier Module KMA2020
The Model KMA2020 is an RF power amplifier module for OEM applications or integration into a user system. The module comprises a printed wiring assembly housed in a machined aluminum enclosure with feed-through capacitive terminals for connection to the DC power source. Cooling requirements defined by the data provided below and protection of the output devices against output mismatch are the responsibility of the user.

The Model KMA2020 is an RF power amplifier module for OEM applications or integration into a user system. The module comprises a printed wiring assembly housed in a machined aluminum enclosure with feed-through capacitive terminals for connection to the DC power source. Cooling requirements defined by the data provided below and protection of the output devices against output mismatch are the responsibility of the user.

Supplier's Site Datasheet

Technical Specifications

  AR Modular RF
Product Category RF Modules
Product Number KMA2020
Product Name RF Power Amplifier Module
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
Operating Temperature 60.0 C (140.0 F)
Operating Frequency 0.0100 to 230 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi 6 Front End Module - QPF4551 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5850 MHz
Package Type Laminate
View Details
RF Modules - 7839628 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; Ask, fsk, gfsk
Features RoHS
Interface Type Serial Interface; Rs232, uart
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 602-1580-ND - DigiKey
Specs
Device Type Rec-Trans
Operating Frequency 2400 MHz
Sensitivity -102 dBm
View Details
RF Power Amplifier Module - KMA1040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details