STMicroelectronics, Inc. Microphones - MP34DB02TR MP34DB02TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 802345-MP34DB02TR Packaging: Reel Type: MEMS (Silicon) Termination: Solder Pads Voltage - Rated: 1.8V Frequency Range: 20Hz ~ 20kHz Output Type: Digital, PDM Shape: Rectangular Current - Supply: 650μA Direction: Omnidirectional Sensitivity: -26dB ±3dB at 94dB SPL Part Status: Obsolete (End Of Life) S/N Ratio: 62.6dB Voltage Range: 1.64V ~ 3.6V Port Location: Bottom Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm) Height (Maximum): 0.043" (1.10mm) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Part Number Series: MP34
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 802345-MP34DB02TR Packaging: Reel Type: MEMS (Silicon) Termination: Solder Pads Voltage - Rated: 1.8V Frequency Range: 20Hz ~ 20kHz Output Type: Digital, PDM Shape: Rectangular Current - Supply: 650μA Direction: Omnidirectional Sensitivity: -26dB ±3dB at 94dB SPL Part Status: Obsolete (End Of Life) S/N Ratio: 62.6dB Voltage Range: 1.64V ~ 3.6V Port Location: Bottom Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm) Height (Maximum): 0.043" (1.10mm) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Part Number Series: MP34
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - MP34DB02TR - 802345-MP34DB02TR - Win Source Electronics
Laguna Hills, CA, United States
Microphones - MP34DB02TR
802345-MP34DB02TR
Microphones - MP34DB02TR 802345-MP34DB02TR
Manufacturer: STMicroelectronics Win Source Part Number: 802345-MP34DB02TR Packaging: Reel Type: MEMS (Silicon) Termination: Solder Pads Voltage - Rated: 1.8V Frequency Range: 20Hz ~ 20kHz Output Type: Digital, PDM Shape: Rectangular Current - Supply: 650μA Direction: Omnidirectional Sensitivity: -26dB ±3dB at 94dB SPL Part Status: Obsolete (End Of Life) S/N Ratio: 62.6dB Voltage Range: 1.64V ~ 3.6V Port Location: Bottom Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm) Height (Maximum): 0.043" (1.10mm) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Part Number Series: MP34

Manufacturer: STMicroelectronics
Win Source Part Number: 802345-MP34DB02TR
Packaging: Reel
Type: MEMS (Silicon)
Termination: Solder Pads
Voltage - Rated: 1.8V
Frequency Range: 20Hz ~ 20kHz
Output Type: Digital, PDM
Shape: Rectangular
Current - Supply: 650μA
Direction: Omnidirectional
Sensitivity: -26dB ±3dB at 94dB SPL
Part Status: Obsolete (End Of Life)
S/N Ratio: 62.6dB
Voltage Range: 1.64V ~ 3.6V
Port Location: Bottom
Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm)
Height (Maximum): 0.043" (1.10mm)
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Part Number Series: MP34

Buy Now
Microphones - 497-15103-2-ND - DigiKey
Thief River Falls, MN, United States
Microphones
497-15103-2-ND
Microphones 497-15103-2-ND
20Hz ~ 20kHz Digital, PDM Microphone MEMS (Silicon) 1.64V ~ 3.6V Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads

20Hz ~ 20kHz Digital, PDM Microphone MEMS (Silicon) 1.64V ~ 3.6V Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - MP34DB02TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MP34DB02TR
Audio Products - Microphones MP34DB02TR
MIC MEMS DIGITAL PDM OMNI -26DB

MIC MEMS DIGITAL PDM OMNI -26DB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number 802345-MP34DB02TR 497-15103-2-ND MP34DB02TR
Product Name Microphones - MP34DB02TR Microphones Audio Products - Microphones
Frequency Response 20 to 20000 Hz
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Commercial Audio Microphones - DIMIC12 - Biamp Systems, Ltd.
Specs
Directivity Directional
Features Digital
Application Paging
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers