D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 020968-M74HC373RM13T
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-SOP
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 12ns
IC D-TYPE TRANSP SGL 8:8 20SO
IC LATCH OCTAL D-TYPE 20-SOIC
IC LATCH OCTAL D-TYPE 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 497-1828-2-ND | 020968-M74HC373RM13TR | M74HC373RM13TR | M74HC373RM13TR | M74HC373RM13TR | M74HC373RM13TR |
| Product Name | Latches | Logic - Logic - Latches - M74HC373RM13TR | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches | Latches |
| Latch Type | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | |||||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | ||
| Low-level Output Current (Sink) | 7.8 mA | 7.8 mA | 7.8 mA |