QS74FCT841BTZ -- INTEGRATED CIRCUITS (ICS) - LOGIC - LATCHES
Integrated Device Technology
Integrated Circuits (ICs) - Logic - Latches
QS74FCT841BTZ
Description
BUS DRIVER, FCT SERIES
Description
BUS DRIVER, FCT SERIES
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
QS74FCT841BTZ |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
6 mA
High-level Output Current (Source)
6 mA
View Details
Latch Type
D
Supply Voltage
5V; 5
Operating Current
0.5000 mA
View Details
4 suppliers
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
6 suppliers
Integrated Device Technology
Latch Type
Transparent-D
Package Type
QSOP20; SOP
Logic Family
CMOS
View Details
3 suppliers