Rochester Electronics Logic - Latches 74FCT573ATSOG

Description
74FCT573 - FAST CMOS OCTAL TRANS
Datasheet
Description
74FCT573 - FAST CMOS OCTAL TRANS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74FCT573ATSOG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74FCT573ATSOG
Logic - Latches 74FCT573ATSOG
74FCT573 - FAST CMOS OCTAL TRANS

74FCT573 - FAST CMOS OCTAL TRANS

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74FCT573ATSOG
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVC373ADB,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
SN54ALS563B Octal D-type Transparent Latches With 3-State Outputs - 5962-8870001SA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 29 mA
View Details
Logic - Latches - 74LCX573WMX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
4-Bit Latch - 9314/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details