STMicroelectronics, Inc. Logic - Logic - Multivibrators - M74HC221B1R M74HC221B1R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 073024-M74HC221B1R Packaging: Tube/Rail Mounting: Through Hole Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 24ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 073024-M74HC221B1R Packaging: Tube/Rail Mounting: Through Hole Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 24ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - M74HC221B1R - 073024-M74HC221B1R - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - M74HC221B1R
073024-M74HC221B1R
Logic - Logic - Multivibrators - M74HC221B1R 073024-M74HC221B1R
Manufacturer: STMicroelectronics Win Source Part Number: 073024-M74HC221B1R Packaging: Tube/Rail Mounting: Through Hole Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 24ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 073024-M74HC221B1R
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 24ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Multivibrators - 497-1797-5-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
497-1797-5-ND
Multivibrators 497-1797-5-ND
Monostable Multivibrator 24ns 16-DIP

Monostable Multivibrator 24ns 16-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - M74HC221B1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
M74HC221B1R
Integrated Circuits (ICs) - Logic - Multivibrators M74HC221B1R
IC MULTIVIBRATOR 24NS 16DIP

IC MULTIVIBRATOR 24NS 16DIP

Supplier's Site
Multivibrators - M74HC221B1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
M74HC221B1R
Multivibrators M74HC221B1R
Monostable Multivibrator 24 ns 16-DIP

Monostable Multivibrator 24 ns 16-DIP

Buy Now Datasheet
Logic - Multivibrators - M74HC221B1R - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
M74HC221B1R
Logic - Multivibrators M74HC221B1R
IC MULTIVIBRATOR 24NS 16DIP

IC MULTIVIBRATOR 24NS 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 073024-M74HC221B1R 497-1797-5-ND M74HC221B1R M74HC221B1R M74HC221B1R
Product Name Logic - Logic - Multivibrators - M74HC221B1R Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators
Supply Voltage 2 V ~ 6 V 2 V ~ 6 V
Package Type DIP; Other; 16-DIP DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - JM38510/17504BEA - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 6.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Family / Base Number Nexperia - 29AC1137 - Newark, An Avnet Company
Specs
Supply Voltage 6V
Package Type Other; TSSOP
Number of Pins 16
View Details
CD74HCT423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HCT423M96 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers
Monostable Multivibrator - 8162/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details