Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MONOSTABLE MULTIVIBRATORS
ROCHESTER ELECTRONICS
CD74HC123MG4 -- LOGIC - MULTIVIBRATORS
Rochester Electronics
Logic - Multivibrators
CD74HC123MG4
Description
IC MULTIVIBRATOR 25NS 16SOIC
Lingto Electronic Limited
Done
Datasheet
Description
IC MULTIVIBRATOR 25NS 16SOIC
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HC123MG4
Logic - Multivibrators
CD74HC123MG4
IC MULTIVIBRATOR 25NS 16SOIC
IC MULTIVIBRATOR 25NS 16SOIC
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Monostable Multivibrators
Product Number
CD74HC123MG4
Product Name
Logic - Multivibrators
Type
Non-Retriggerable
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - Multivibrators
CD4047BNS
Specs
Type
Non-Retriggerable
View Details
Texas Instruments
Multivibrators
96L02PC
Specs
Supply Voltage
4.75 V ~ 5.75 V
Package Type
DIP; Other; 16-DIP (0.300\", 7.62mm)
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Nexperia B.V.
Single retriggerable monostable multivibrator; Schmitt trigger inputs
74LVC1G123DP,125
Specs
Type
Retriggerable
Supply Voltage
+6.5
Features
Schmitt Trigger; ESD Protection
View Details
10
suppliers
Lansdale Semiconductor, Inc.
Monostable Multivibrator
161/C,D.I
Specs
Supply Voltage
8 V
Package Type
DIP (optional feature); Other (optional feature); Lead Can / Flat Pack
Number of units in IC
1
View Details