CMOS Dual Precision Monostable Multivibrator (125 C Operation) 16-PDIP -55 to 125
Monostable Multivibrator 100ns 16-PDIP
CMOS Dual Monos Multivibrator CD14538BE
Manufacturer: Texas Instruments
Win Source Part Number: 006233-CD14538BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 2
Propagation Delay: 100ns
Family Name: CD14538
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): HEF4538BP,652; NLV14538BCPG; MC14538BCP;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia\Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing
Monostable Multivibrator 100 ns 16-PDIP
IC, MULTIVIBRATOR, MONSTABLE; Logic Family / Base Number:CD4538; Multivibrator Type:Monostable; Output Current:6.8mA; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:16Pins; Propagation Delay:100ns; RoHS Compliant: Yes
MONO MULTIVIBRATOR, 100NS, DIP-16; Logic Family / Base Number:CD4538; Multivibrator Type:Monostable; Output Current:6.8mA; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
IC MULTIVIBRATOR 100NS 16DIP
IC MULTIVIBRATOR 100NS 16DIP
| Texas Instruments | DigiKey | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | CD14538BE | 296-14074-5-ND | 527467 | 006233-CD14538BE | CD14538BE | 29AH0909 | CD14538BE | CD14538BE |
| Product Name | CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) | Multivibrators | Monostable Multivibrators | Logic - Logic - Multivibrators - CD14538BE | Multivibrators | Ic, Multivibrator, Monstable; Logic Family / Base Number Texas Instruments | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators |
| Supply Voltage | 3V; 10 | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V | 18V | 3 V ~ 18 V | |||
| Package Type | Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; Pdip | DIP; PDIP; Other; 16-PDIP | DIP; Other; 16-DIP (0.300\", 7.62mm) | Other; DIP | DIP; Other; 16-DIP (0.300", 7.62mm) | |
| Propagation Delay | 300 ns | 600 ns | 100 ns | |||||
| Operating Current | 0.3000 mA | 6.8 mA | 6.8 mA | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |