STMicroelectronics, Inc. Logic - Logic - Multivibrators - M74HC123TTR M74HC123TTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 880755-M74HC123TTR Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Monostable Multivibrator 22 ns 16-TSSOP Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC123 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: M74HC123TTR-ND, 497-7342-2, 497-7342-1, 497-7342-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 880755-M74HC123TTR Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Monostable Multivibrator 22 ns 16-TSSOP Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC123 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: M74HC123TTR-ND, 497-7342-2, 497-7342-1, 497-7342-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - M74HC123TTR - 880755-M74HC123TTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - M74HC123TTR
880755-M74HC123TTR
Logic - Logic - Multivibrators - M74HC123TTR 880755-M74HC123TTR
Manufacturer: STMicroelectronics Win Source Part Number: 880755-M74HC123TTR Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Monostable Multivibrator 22 ns 16-TSSOP Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC123 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: M74HC123TTR-ND, 497-7342-2, 497-7342-1, 497-7342-6

Manufacturer: STMicroelectronics
Win Source Part Number: 880755-M74HC123TTR
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: Monostable Multivibrator 22 ns 16-TSSOP
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HC123
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: M74HC123TTR-ND, 497-7342-2, 497-7342-1, 497-7342-6

Buy Now Datasheet
Multivibrators - 497-7342-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
497-7342-2-ND
Multivibrators 497-7342-2-ND
Monostable Multivibrator 22ns 16-TSSOP

Monostable Multivibrator 22ns 16-TSSOP

Buy Now Datasheet
Multivibrators - M74HC123TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
M74HC123TTR
Multivibrators M74HC123TTR
Monostable Multivibrator 22 ns 16-TSSOP

Monostable Multivibrator 22 ns 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - M74HC123TTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
M74HC123TTR
Integrated Circuits (ICs) - Logic - Multivibrators M74HC123TTR
IC MULTIVIBRATOR 22NS 16TSSOP

IC MULTIVIBRATOR 22NS 16TSSOP

Supplier's Site
Logic - Multivibrators - M74HC123TTR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
M74HC123TTR
Logic - Multivibrators M74HC123TTR
IC MULTIVIBRATOR 22NS 16TSSOP

IC MULTIVIBRATOR 22NS 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 880755-M74HC123TTR 497-7342-2-ND M74HC123TTR M74HC123TTR M74HC123TTR
Product Name Logic - Logic - Multivibrators - M74HC123TTR Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators
Package Type SOP; SSOP; TSSOP; Other; 16-TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 74HCT4538DB,118-ND - DigiKey
Specs
Package Type SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
SN54LS123 Retriggerable Monostable Multivibrators - M38510/31401BEA - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
3 suppliers
Logic - Multivibrators - 74HC123DB,112 - Lingto Electronic Limited
Specs
Type Retriggerable
Operating Current 5.2 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Retriggerable Monostable Multivibrator - 54122/C,A - Lansdale Semiconductor, Inc.
Specs
Type Retriggerable
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details